Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.48
|
No stock
|
Buy Now | |
Heilind Electronics
from US$30.79
|
927
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.79
|
216
in stock
|
Buy Now | |
TE Store
from US$20.76
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$24.85
|
-
|
Buy Now | |
Avnet America
from US$19.25
|
-
|
Buy Now | |
RS Americas
from US$26.45
|
-
|
Buy Now | |
element14
from US$19.93
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Cable Clamp Material | Die Cast |
Shield Plating Finish | Bright |
Cable Exit Angle | 180 |
Shield Plating Material | Nickel over Copper |
Number of Positions | 37 |
Cable Insulation Diameter | 13.46mm, .53in |
Identification Letter | P |
Screw & Hole Thread Size | 4-40 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Method | Bag |
Packaging Quantity | 1 |
Shielded | Yes |
Product Type | Accessory |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Cable Clamp |
Shell Size | 4 |
Grommets | Without |
CABLE CLAMP KITSZ 4 | Heilind Electronics |
CABLE CLAMP KIT,SZ 4 Strain Relief Accessory Type: Cable Clamp Kit Compatible With Connector Shell Size: 4 Shielded: Yes Number of Positions: 37 Thread Size: 4-40 Cable Clamp Kit 4 37 | Connector Strain Relief | Part Number: 2-5745174-7 | Internal Number: 2-5745174-7 | TE Connectivity | TE Store |
D-Sub Back Shell, 180Deg, Dc , Zinc | Newark Electronics |
Connector Accessories 37 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 4 Individual | Avnet America |
CABLE CLAMP KIT, SZ 4, D-Sub Backshells and Clamps | TE Connectivity 2-5745174-7 | RS Americas |
D-SUB BACK SHELL, 180DEG, DC , ZINC | Farnell |
Where can I find additional details, specifications and documents for a 2-5745174-7?
Additional datasheets, footprints and schematics for 2-5745174-7 are listed on our Part Details page. You can also find images and similar parts to 2-5745174-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5745174-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5745174-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5745174-7 fall under?
The 2-5745174-7 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 2-5745174-7 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5745174-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5745174-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5745174-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2-5745174-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5745174-7 often in real-time on the comparison pages.
What if I can't find stock of 2-5745174-7?
You can fill out our help required form which you can use to request a quote for 2-5745174-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.