Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
TE Store
from US$1.61
|
11,559
in stock
|
Buy Now | |
RS Americas
from US$1.00
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
1,196
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
1,196
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
element14
from US$0.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Plating Material | Nickel |
Weight per Piece | 2.542g |
Splice Material | Copper |
Contact Plating Material | Nickel |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 650µin |
Outside Diameter | .296in, 7.52mm |
Material Thickness | 1.194mm, .047in |
Barrel Inside Diameter | 4.37mm, .172in |
Wire Size | 8mm², 13100 – 20800CMA, 8AWG |
Overall Length | 9.525mm, .375in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Serrated | Yes |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Product Type | Splice |
Operating Temperature Range | 343°C, 649°F |
High Temperature Rating | 343°C, 650°F |
SPLICE,SOLIS PARA HR 8 Splice Type: Parallel Splice Wire Size: 8 AWG Wire Size: 8 mm² Sealable: No Splice Features: Serrated Parallel Splice 8 AWG 8 mm² | Electrical Wire Splice | Part Number: 2-34318-1 | Internal Number: 2-34318-1 | TE Connectivity | TE Store |
SPLICE, SOLIS PARA HR 8 | TE Connectivity 2-34318-1 | RS Americas |
Terminals Splice Solis Para Hr |Amp Te Connectivity 2-34318-1 | Newark Electronics |
Splice Terminal 8AWG 9.53mm 7.52mm Nickel Loose Piece | Avnet America |
SPLICE, PARALLEL, SOLISTRAND, 8AWG | Farnell |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 7.94AWG |
Conductor Area CSA | 8mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-34318-1?
Additional datasheets, footprints and schematics for 2-34318-1 are listed on our Part Details page. You can also find images and similar parts to 2-34318-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34318-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34318-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34318-1 fall under?
The 2-34318-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-34318-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34318-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34318-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34318-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2-34318-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34318-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34318-1?
You can fill out our help required form which you can use to request a quote for 2-34318-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.