Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Plating Material | Tin |
Color | Blue |
Insulation Sleeve Material | Copper |
Insulation Material | Vinyl |
Weight per Piece | 1.353g |
Number of Serrations | 12 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Overall Length | 1.105mm |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Military Category | No |
Comment | Funnel entry |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Serrated | Yes |
Product Type | Splice |
Discrete Wire Type | Solid or Stranded |
Operating Temperature Range | 90°C |
Spl,pg Butt 16-14,funnel Entry |Amp Te Connectivity 2-34071-2 | Newark Electronics |
SPL PG BUTT 16-14 FUNNEL ENTRY | Rapid Electronics |
TE Connectivity SPL PG BUTT 16-14 FUNNEL ENTRY Terminals | Distrelec |
Splice Terminal 14-16AWG 28.07mm Tin Loose Piece | Avnet America |
Spl, Pg Butt 16-14,Funnel Entry | TE Connectivity 2-34071-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-34071-2?
Additional datasheets, footprints and schematics for 2-34071-2 are listed on our Part Details page. You can also find images and similar parts to 2-34071-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34071-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34071-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34071-2 fall under?
The 2-34071-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-34071-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34071-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34071-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34071-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-34071-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34071-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34071-2?
You can fill out our help required form which you can use to request a quote for 2-34071-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.