Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
5,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
33,750
in stock
|
Buy Now | |
element14
from US$0.24
|
11,030
in stock
|
Buy Now | |
Farnell
from US$0.23
|
11,030
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
7,875
in stock
|
Buy Now | |
TE Store
from US$0.47
|
5,802
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Insulation Material | Vinyl |
Color | Blue |
Insulation Sleeve Material | Copper |
Weight per Piece | 1.784g |
Number of Serrations | 12 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 1.065mm, 1.065in |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Insulated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Discrete Wire Type | Solid or Stranded |
Serrated | Yes |
Operating Temperature Range | 221°F, 90°C |
SPLICE,PG BUTT 16-14,STRAIGHT | Heilind Electronics |
TERMINAL, BUTT SPLICE, 14-16AWG, BLUE | element14 |
SPLICE,PG BUTT 16-14,STRAIGHT Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 2-34071-1 | Internal Number: 2-34071-1 | TE Connectivity | TE Store |
Butt splice,16-14AWG,Plasti-Grip | RS |
Terminal, Butt Splice, Blue | Newark Electronics |
Plasti-Grip 16-14 AWG Blue Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
Splice Terminal 14-16AWG 27.05mm Tin Tape | Avnet America |
SPLICEBUTT, 16-14AWG, STRAIGHT, PLASTI-GRIP | TE Connectivity 2-34071-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Vinyl |
Connector Type | Butt Splice |
Where can I find additional details, specifications and documents for a 2-34071-1?
Additional datasheets, footprints and schematics for 2-34071-1 are listed on our Part Details page. You can also find images and similar parts to 2-34071-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34071-1 fall under?
The 2-34071-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-34071-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34071-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34071-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34071-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Heilind Electronics Asia and TE Store have stock available or on a lead time for 2-34071-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34071-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34071-1?
You can fill out our help required form which you can use to request a quote for 2-34071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.