Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
5,181
in stock
|
Buy Now | |
element14
from US$0.47
|
5,181
in stock
|
Buy Now | |
TE Store
from US$0.52
|
2,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
221
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Color | Blue - Transluscent |
Splice Capacity | 5 |
Terminal & Splice Type | Splice |
Wire Size | .5 – 2.5mm², 22 – 12AWG |
Current Rating | 24A |
Operating Voltage | 450V (IEC) / 600V (UL) |
Voltage (Max) | 600 VAC |
Agency/Standard Number | UL 486C, IEC 60988-2-2 |
Agency/Standard | UL, IEC |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag/Box |
Sealable | No |
Product Type | Wire Terminator |
Insulated | No |
Support Style | Non - Insulation Support |
Splice Type | Closed End |
Barrel Type | Closed Barrel |
Wire/Cable Type | Standard Wire |
Serrated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMINAL, CLOSED END SPLICE, 12AWG, BLU | element14 |
PUSH GRIP CONNECTOR 5P Splice Type: Closed End Splice Wire Size: 22 – 12 AWG Wire Size: .5 – 2.5 mm² Sealable: No Splice Capacity: 5 Closed End Splice 22 – 12 AWG .5 – 2.5 mm² | Electrical Wire Splice | Part Number: 2324697-5 | Internal Number: 2324697-5 | TE Connectivity | TE Store |
Terminal, Closed End Splice, 12Awg, Blu | Newark Electronics |
Terminal Butt Splice Closed End Compact Push Grip Connector 5 Position Blue | Future Electronics |
Wire Splice Terminator 12AWG to 22AWG 5 Port Polycarbonate Blue Translucent Bag | Avnet America |
Compact Push Grip Connector | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Insulator Colour | Blue (Transparent) |
Insulator Material | PC (Polycarbonate) |
Where can I find additional details, specifications and documents for a 2324697-5?
Additional datasheets, footprints and schematics for 2324697-5 are listed on our Part Details page. You can also find images and similar parts to 2324697-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2324697-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2324697-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2324697-5 fall under?
The 2324697-5 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2324697-5 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2324697-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2324697-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2324697-5 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 2324697-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2324697-5 often in real-time on the comparison pages.
What if I can't find stock of 2324697-5?
You can fill out our help required form which you can use to request a quote for 2324697-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.