Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CR2099-000,
CPGI-WC-TG-GR-BULK |
Color | Gray |
---|---|
Splice Features | Standard |
Splice Material | Steel |
Splice Capacity | 3 + Ground |
Terminal & Splice Type | Splice |
Wire Size | 18 – 8AWG |
Overall Length | 1.3in |
Voltage (Max) | 600 VAC |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Insulated | No |
Sealable | No |
Wire/Cable Type | Stripped Wire |
Product Type | Wire Terminator |
Splice Type | Closed End |
Barrel Type | Closed Barrel |
Accessory Type | Wire Cap |
Serrated | No |
Support Style | Non-Insulation Support |
Terminals 2299509-1 |Raychem Te Connectivity CR2099-000 | Newark Electronics |
Wire Cap Splice Terminator 8AWG to 10AWG Thermoplastic Gray Bag | Avnet America |
Twist Splice Wire Grip | RS Americas |
Where can I find additional details, specifications and documents for a CR2099-000?
Additional datasheets, footprints and schematics for CR2099-000 are listed on our Part Details page. You can also find images and similar parts to CR2099-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2099-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2099-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2099-000 fall under?
The CR2099-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CR2099-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2099-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2099-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2099-000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for CR2099-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2099-000 often in real-time on the comparison pages.
What if I can't find stock of CR2099-000?
You can fill out our help required form which you can use to request a quote for CR2099-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.