Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CR2103-000,
CPGI-WC-WG-OR-BULK |
Prices starting from US$0.0279
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0319
|
80,604
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0319
|
24,181
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.0279
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Color | Orange |
Splice Material | Steel |
Splice Capacity | 3 + Ground |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | .195in, .504mm |
Wire Size | 22 – 14AWG |
Voltage (Max) | 600 VAC |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Insulated | No |
Splice Type | Closed End |
Wire/Cable Type | Stripped Wire |
Product Type | Wire Terminator |
Sealable | No |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Wire Cap |
Support Style | Non-Insulation Support |
ELECTRICAL WIRE SPLICES 22-14AWG ORANGE | Heilind Electronics |
Terminals Cpgi-Wc-Wg-Or-Bulk |Energydivision Te Connectivity CR2103-000 | Newark Electronics |
CPGI-WC-WG-OR-BULK (125 per pack) | TE Connectivity CR2103-000 | RS Americas |
Where can I find additional details, specifications and documents for a CR2103-000?
Additional datasheets, footprints and schematics for CR2103-000 are listed on our Part Details page. You can also find images and similar parts to CR2103-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2103-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2103-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2103-000 fall under?
The CR2103-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CR2103-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2103-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2103-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2103-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for CR2103-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2103-000 often in real-time on the comparison pages.
What if I can't find stock of CR2103-000?
You can fill out our help required form which you can use to request a quote for CR2103-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.