Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CR2107-000,
CPGI-WC-WNG-RD-BULK |
Splice Features | Standard |
---|---|
Splice Material | Steel |
Color | Red |
Splice Capacity | 3 + Ground |
Terminal & Splice Type | Splice |
Wire Size | 18 – 8AWG |
Voltage (Max) | 600 VAC |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Accessory Type | Wire Cap |
Splice Type | Closed End |
Support Style | Non-Insulation Support |
Serrated | No |
Product Type | Wire Terminator |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Stripped Wire |
Sealable | No |
Terminals CPGI-WC-WNG-RD-BULK | Rapid Electronics |
TE Connectivity - AMP Splice CPGI-WC-WNG-RD-BULK | Distrelec |
Terminals Cpgi-Wc-Wng-Rd-Bulk |Energydivision Te Connectivity CR2107-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a CR2107-000?
Additional datasheets, footprints and schematics for CR2107-000 are listed on our Part Details page. You can also find images and similar parts to CR2107-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2107-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2107-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2107-000 fall under?
The CR2107-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CR2107-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2107-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2107-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2107-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for CR2107-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2107-000 often in real-time on the comparison pages.
What if I can't find stock of CR2107-000?
You can fill out our help required form which you can use to request a quote for CR2107-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.