Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CR2092-000,
CPGI-WC-CG-YW-BULK |
Splice Material | Steel |
---|---|
Splice Features | Standard |
Color | Yellow |
Splice Capacity | 3 + Ground |
Terminal & Splice Type | Splice |
Wire Size | 22 – 10AWG |
Voltage (Max) | 600 VAC |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Support Style | Non-Insulation Support |
Accessory Type | Wire Cap |
Wire/Cable Type | Stripped Wire |
Splice Type | Closed End |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Product Type | Wire Terminator |
Serrated | No |
Terminals Cpgi-Wc-Cg-Yw-Bulk |Energydivision Te Connectivity CR2092-000 | Newark Electronics |
Wire Cap Splice Terminator 10AWG to 22AWG Thermoplastic Yellow Bag | Avnet America |
Twist Splice Wire Grip | RS Americas |
Where can I find additional details, specifications and documents for a CR2092-000?
Additional datasheets, footprints and schematics for CR2092-000 are listed on our Part Details page. You can also find images and similar parts to CR2092-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2092-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2092-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2092-000 fall under?
The CR2092-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CR2092-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2092-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2092-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2092-000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for CR2092-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2092-000 often in real-time on the comparison pages.
What if I can't find stock of CR2092-000?
You can fill out our help required form which you can use to request a quote for CR2092-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.