Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
5,060
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
69,602
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
64,602
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
64,602
in stock
|
Buy Now | |
TE Store
from US$0.23
|
9,659
in stock
|
Buy Now | |
element14
from US$0.20
|
5,060
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
618
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
206
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Color | Yellow - Translucent |
Splice Capacity | 2 |
Terminal & Splice Type | Splice |
Wire Size | .5 – 2.5mm², 22 – 12AWG |
Current Rating | 24A |
Voltage (Max) | 600 VAC |
Operating Voltage | 450V (IEC) / 600V (UL) |
Agency/Standard | UL, IEC |
Agency/Standard Number | UL 486C, IEC 60988-2-2 |
Government Qualified | No |
Wire Insulation Support | Without |
Packaging Method | Bag/Box |
Product Type | Wire Terminator |
Splice Type | Closed End |
Insulated | No |
Sealable | No |
Serrated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Standard Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals PUSHGRIP CONNECTOR 2P | Rapid Electronics |
Terminals Pushgrip Connector 2P |Te Connectivity 2324697-2 | Newark Electronics |
TERMINALS - CLOSED END SPLICE | Farnell |
PUSH GRIP CONNECTOR 2P Splice Type: Closed End Splice Wire Size: 22 – 12 AWG Wire Size: .5 – 2.5 mm² Sealable: No Splice Capacity: 2 Closed End Splice 22 – 12 AWG .5 – 2.5 mm² | Electrical Wire Splice | Part Number: 2324697-2 | Internal Number: 2324697-2 | TE Connectivity | TE Store |
TERMINAL, CLOSED END SPLICE, 12AWG, YEL | element14 |
TE Connectivity - AMP Splice PUSH GRIP CONNECTOR 2P | Distrelec |
PUSH GRIP CONN, 2 POS, YEL | Heilind Electronics |
Terminal Butt Splice Closed End Compact Push Grip Connector 2 Position Yellow | Future Electronics |
Wire Splice Terminator 12AWG to 22AWG 2 Port Polycarbonate Yellow Translucent Bag | Avnet America |
Compact Push Grip Connector | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Insulator Colour | Yellow (Transparent) |
Insulator Material | PC (Polycarbonate) |
Where can I find additional details, specifications and documents for a 2324697-2?
Additional datasheets, footprints and schematics for 2324697-2 are listed on our Part Details page. You can also find images and similar parts to 2324697-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2324697-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2324697-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2324697-2 fall under?
The 2324697-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2324697-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2324697-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2324697-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2324697-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 2324697-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2324697-2 often in real-time on the comparison pages.
What if I can't find stock of 2324697-2?
You can fill out our help required form which you can use to request a quote for 2324697-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.