Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$3.24
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$3.61
|
375
in stock
|
Buy Now | |
TE Store
from US$6.81
|
250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.61
|
125
in stock
|
Buy Now | |
Avnet America
from US$2.85
|
-
|
Buy Now | |
RS Americas
from US$4.25
|
-
|
Buy Now | |
Boersig
from US$2.90
|
-
|
Buy Now | |
TTI Europe
from US$2.97
|
-
|
Buy Now |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | Compressible Polyolefine Foam Adhesive |
Packaging Quantity | 500 |
Packaging Method | Roll |
実装方法 | Roll |
Label Style | Die-Cut |
Number of Labels Across | 1 |
Label Material | Polyester |
Label Height | 45mm, 1.772in |
Label Thickness | 860Micron |
Label Width | 90mm, 3.5in |
Label Finish | Gloss |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Electrical Cabinet Identification |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
PL-090045-0.5-9 DIE CUT CABINET ID LABEL | Heilind Electronics |
PL-090045-0.5-9 Label Type: Electrical Cabinet Identification Label Style: Die-Cut Label Adhesive Type: Compressible Polyolefine Foam Adhesive Compatible With Agency/Standards Products: UL Product Width: 90 mm Electrical Cabinet Identification Die-Cut Compressible Polyolefine Foam Adhesive UL | Thermal Transfer Printable Panel Label | Part Number: 2323561-1 | Internal Number: 2323561-1 | 90 mm | TE Store |
Electrical Cabinet Identification Label Foam Adhesive Polyester 90mm x 45mm White Roll | Avnet America |
Labels,90x45 mm, Adhesive, PE, Glossy White, Roll, UL Listed | TE Connectivity 2323561-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2323561-1?
Additional datasheets, footprints and schematics for 2323561-1 are listed on our Part Details page. You can also find images and similar parts to 2323561-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2323561-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2323561-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2323561-1 fall under?
The 2323561-1 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 2323561-1 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2323561-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2323561-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2323561-1 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, TE Store, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 2323561-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2323561-1 often in real-time on the comparison pages.
What if I can't find stock of 2323561-1?
You can fill out our help required form which you can use to request a quote for 2323561-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.