Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Label Color | Metalized Silver |
---|---|
UL Listed | Yes |
Adhesive Type | Compressible Polyolefine Foam Adhesive |
Packaging Quantity | 1000 |
Packaging Method | Roll |
実装方法 | Roll |
Label Height | 25mm, .984in |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Width | 2in, 50mm |
Label Material | Polyester |
Number of Labels Across | 1 |
Label Thickness | 860Micron |
Label Finish | Matte |
Label Style | Die-Cut |
Label Type | Electrical Cabinet Identification |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
PL-050025-1-8A Label Type: Electrical Cabinet Identification Label Style: Die-Cut Label Adhesive Type: Compressible Polyolefine Foam Adhesive Compatible With Agency/Standards Products: UL Product Width: 50 mm Electrical Cabinet Identification Die-Cut Compressible Polyolefine Foam Adhesive UL | Thermal Transfer Printable Panel Label | Part Number: 2322593-1 | Internal Number: 2322593-1 | 50 mm | TE Store |
PL-050025-1-8A DIE CUT CABINET ID LABEL | Heilind Electronics |
Electrical Cabinet Identification Label Foam Adhesive Polyester 50mm x 25mm Metalized Silver Roll | Avnet America |
Labels,50x25 mm, Adhesive, Metallized PE, Satin Silver, Roll, UL Listed | TE Connectivity 2322593-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2322593-1?
Additional datasheets, footprints and schematics for 2322593-1 are listed on our Part Details page. You can also find images and similar parts to 2322593-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322593-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322593-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322593-1 fall under?
The 2322593-1 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 2322593-1 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322593-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2322593-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322593-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for 2322593-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322593-1 often in real-time on the comparison pages.
What if I can't find stock of 2322593-1?
You can fill out our help required form which you can use to request a quote for 2322593-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.