Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
135
in stock
|
Buy Now | |
TE Store
from US$0.62
|
4,541
in stock
|
Buy Now | |
Conrad
from US$0.54
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
71
in stock
|
Buy Now | |
element14
from US$0.47
|
71
in stock
|
Buy Now | |
Farnell
from US$0.30
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
51
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Distrelec
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .71g |
---|---|
Splice Features | Strap |
Splice Material | Copper |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Outside Diameter | .141in, 3.58mm |
Overall Length | .591in, 15.01mm |
Barrel Inside Diameter | 1.55mm, .061in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Material Thickness | .84mm, .033in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Insulated | No |
Serrated | Yes |
Support Style | Non - Insulation Support |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
SOLIS BUTT 22-16 COMM 22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 2-321801-3 | Internal Number: 2-321801-3 | TE Connectivity | TE Store |
Strap butt splice, SOLISTRAND, 22-16 AWG | RS |
AWG (min.): 22 | Conrad |
Terminal, Butt Splice, 22-16Awg Rohs Compliant: Yes |Amp Te Connectivity 2-321801-3 | Newark Electronics |
TERMINAL, BUTT SPLICE, 22-16AWG | element14 |
Splice Terminal 16-22AWG 15.01mm 3.58mm Tin Loose Piece | Avnet America |
Solis Butt 22-16 Comm 22-18Mil | TE Connectivity 2-321801-3 | RS Americas |
TE Connectivity - AMP Splice SOLIS BUTT 22-16 COMM 22-18MIL | Distrelec |
Where can I find additional details, specifications and documents for a 2-321801-3?
Additional datasheets, footprints and schematics for 2-321801-3 are listed on our Part Details page. You can also find images and similar parts to 2-321801-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-321801-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-321801-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-321801-3 fall under?
The 2-321801-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-321801-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-321801-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-321801-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-321801-3 have stock available?
Authorised distributors including TE Store, RS, Conrad, Newark Electronics and element14 have stock available or on a lead time for 2-321801-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-321801-3 often in real-time on the comparison pages.
What if I can't find stock of 2-321801-3?
You can fill out our help required form which you can use to request a quote for 2-321801-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.