Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
3,900
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
5,590
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
2,728
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1,589
in stock
|
Buy Now | |
element14
from US$0.57
|
1,589
in stock
|
Buy Now | |
Farnell
from US$0.57
|
1,589
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
1,239
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
1,239
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
1,239
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Red |
Weight per Piece | 1.172g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.078in, 27.38mm |
Stud Diameter | .25in, 6.35mm |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Wire Insulation Diameter | .046 – .11in, 1.17 – 2.79mm |
Wire Size | 1186CMA, .5 – .6mm², 20AWG |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Sealable | No |
Support Style | Insulation Restriction |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-042 |
Operating Temperature Range | 105°C, 221°F |
Ring terminal, PIDG, red/red, AWG 20, M6 | RS |
Ring Tongue Terminal 16-22AWG 28.96mm 11.91mm Tin Loose Piece | Avnet America |
Closed Barrel Splice, Crimp Rohs Compliant: Yes |Amp Te Connectivity 2-320571-4 | Newark Electronics |
CLOSED BARREL SPLICE, CRIMP | element14 |
Terminals M7928/1-25 CLASS 1 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.6mm2 | Distrelec |
Terminal, PIDG, R Ir 20 1/4 | TE Connectivity 2-320571-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-320571-4?
Additional datasheets, footprints and schematics for 2-320571-4 are listed on our Part Details page. You can also find images and similar parts to 2-320571-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320571-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320571-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320571-4 fall under?
The 2-320571-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320571-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320571-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320571-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320571-4 have stock available?
Authorised distributors including TTI Europe, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 2-320571-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320571-4 often in real-time on the comparison pages.
What if I can't find stock of 2-320571-4?
You can fill out our help required form which you can use to request a quote for 2-320571-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.