Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Blue |
Weight per Piece | 1.075g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | .859in, 21.82mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Shape Description | RING-041 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R 16-14 10 |Amp Te Connectivity 2-31903-2 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Tape | Avnet America |
Terminal, PIDG, R 16-14 10 | TE Connectivity 2-31903-2 | RS Americas |
TERMINAL,PIDG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 2-31903-2 | Internal Number: 2-31903-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-31903-2?
Additional datasheets, footprints and schematics for 2-31903-2 are listed on our Part Details page. You can also find images and similar parts to 2-31903-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31903-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31903-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31903-2 fall under?
The 2-31903-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31903-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31903-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31903-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31903-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2-31903-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31903-2 often in real-time on the comparison pages.
What if I can't find stock of 2-31903-2?
You can fill out our help required form which you can use to request a quote for 2-31903-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.