Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.66
|
1,182
in stock
|
Buy Now | |
TE Store
from US$3.96
|
8,628
in stock
|
Buy Now | |
Future Electronics
from US$2.73
|
6,466
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
1,135
in stock
|
Buy Now | |
Avnet America
from US$2.59
|
739
in stock
|
Buy Now | |
Heilind Electronics
from US$4.37
|
534
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.22
|
335
in stock
|
Buy Now | |
Avnet Asia
from US$3.42
|
130
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.37
|
124
in stock
|
Buy Now | |
Rapid Electronics
from US$4.96
|
112
in stock
|
Buy Now | |
Distrelec
from US$5.21
|
104
in stock
|
Buy Now | |
element14
from US$4.51
|
82
in stock
|
Buy Now | |
Farnell
from US$3.25
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
8
in stock
|
Buy Now | |
RS Americas
from US$3.21
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,888
in stock
|
Buy Now | |
Boersig
from US$3.48
|
-
|
Buy Now | |
TTI Europe
from US$2.57
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Post Size | .64mm, .025in |
Daisy Chain | With |
Number of Rows | 2 |
Number of Positions | 10 |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold Flash |
Connector Length | .8in, 20.32mm |
Shrouded End Dimension | 3.76mm, .148in |
Connector Height | .36in, 9.19mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 9.19mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Blue |
Mating Entry Location | Top |
Housing Material | PBT |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Polarization | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | AMP-Latch Receptacle |
実装方法 | Tube |
Packaging Quantity | 26 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Header Type | Pin Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.6mm, .102in |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
IDC LOW PRO HDR 10P VERT LG LAT BLUE Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 10 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-1761606-3 | Internal Number: 2-1761606-3 | TE Connectivity | TE Store |
AMP-LATCH 10 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
10 way male straight front latch header | RS |
Conn, Hdr, 10Pos, 2Row, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Socket | Transfer Multisort Elektronik |
TE Connectivity IDC LOW PRO HDR 10P VERT LG LAT BLUE Hea | Distrelec |
HEADER, STRAIGHT, 10WAY | element14 |
HEADER, PIN, IDC, AMP-LATCH, 10 POS, LOW PROFILE, PCB, VERTICAL, BLUE | TE Connectivity 2-1761606-3 | RS Americas |
10P IDC PIN HDR STRAIGHT BLUE | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
External Depth | 10.3mm |
External Length / Height | 9.2mm |
External Width | 20.3mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
Material | Glass reinforced thermo plastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 0.9mm |
Polarisation Type | Bump |
Termination Method | Solder |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 2-1761606-3?
Additional datasheets, footprints and schematics for 2-1761606-3 are listed on our Part Details page. You can also find images and similar parts to 2-1761606-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1761606-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1761606-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1761606-3 fall under?
The 2-1761606-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1761606-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1761606-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1761606-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1761606-3 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 2-1761606-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1761606-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1761606-3?
You can fill out our help required form which you can use to request a quote for 2-1761606-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.