Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.39
|
1
in stock
|
Buy Now | |
element14
from US$1.28
|
2,468
in stock
|
Buy Now | |
Farnell
from US$1.17
|
2,468
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
1,833
in stock
|
Buy Now | |
TE Store
from US$0.91
|
1,648
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
319
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
Boersig
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$1.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .071in, 1.8mm |
Width | 25.4mm, 1in |
Length | 1.087in, 27.6mm |
Height | .898in, 22.8mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4.8mm, .189in |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AUTOMOTIVE CONN HOUSING, PLUG, 3POS | element14 |
070 EJ-2(2) PLUG ASSY 3P SIR Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 2-174357-2 | Internal Number: 2-174357-2 | TE Connectivity | TE Store |
Automotive Housing, Plug, 3Pos | Newark Electronics |
3 way Econoseal J Mk II plug housing | RS |
3 Position Rectangular Housing Connector Plug Black | Future Electronics |
Conn Housing PL 3 POS 4.8mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 2-174357-2?
Additional datasheets, footprints and schematics for 2-174357-2 are listed on our Part Details page. You can also find images and similar parts to 2-174357-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-174357-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-174357-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-174357-2 fall under?
The 2-174357-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-174357-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-174357-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-174357-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-174357-2 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, TE Store and Newark Electronics have stock available or on a lead time for 2-174357-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-174357-2 often in real-time on the comparison pages.
What if I can't find stock of 2-174357-2?
You can fill out our help required form which you can use to request a quote for 2-174357-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.