Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 440-483784 |
Prices starting from US$0.0328
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
440
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
67,500
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
24,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
15,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0328
|
11,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
10,837
in stock
|
Buy Now | |
element14
from US$0.14
|
10,837
in stock
|
Buy Now | |
Farnell
from US$0.09
|
10,837
in stock
|
Buy Now | |
Boersig
from US$0.07
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .071in, 1.8mm |
Typical Current Rating | 10A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .025in, .64mm |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm², 17AWG, 18AWG |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | .078 – .102in, 2 – 2.5mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
E-J MK-2 070 REC CONT | Heilind Electronics |
E-J MK-2 070 REC CONT AWG20-16 | TTI Europe |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
E-J Mk-2 070 Rec Cont Rohs Compliant: Yes |Amp Te Connectivity 171662-1 | Newark Electronics |
E-J MK-2 070 REC CONT 28C0076 | element14 |
Econoseal J Mk II crimp socket contact | RS |
Crimp Termination 16-20 AWG Receptacle | Future Electronics |
Econoseal J Series Mark II (+) SeriesContact for use with Conn Plug Housing | TE Connectivity 171662-1 | RS Americas |
TE Connectivity E-J MK-2 070 REC CONT Automotive Connect | Distrelec |
Status: | Unknown |
---|---|
Series: | Econoseal J Series |
RoHS: | Unknown |
Product Range | Econoseal J Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
For Use With | Econoseal J MarkII+ Series Connectors |
Where can I find additional details, specifications and documents for a 171662-1?
Additional datasheets, footprints and schematics for 171662-1 are listed on our Part Details page. You can also find images and similar parts to 171662-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171662-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171662-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171662-1 fall under?
The 171662-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 171662-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171662-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171662-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171662-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Avnet America, Heilind Electronics Asia and Chip One Stop have stock available or on a lead time for 171662-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171662-1 often in real-time on the comparison pages.
What if I can't find stock of 171662-1?
You can fill out our help required form which you can use to request a quote for 171662-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.