Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Material | Silicone |
---|---|
Color | Purple |
Cable Insulation Diameter | .079 – .09in, 2 – 2.3mm |
Cavity Diameter | .173in, 4.4mm |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
070 RUBBER PLUG M Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Purple Cavity Diameter: 4.4 mm Cavity Diameter: .173 in Single Wire Seal (SWS) Silicone Purple 4.4 mm | Connector Seal & Cavity Plug | Part Number: 1-900325-9 | Internal Number: 1-900325-9 | TE Connectivity | TE Store |
070 Rubber Plug M |Amp Te Connectivity 1-900325-9 | Newark Electronics |
Connector Accessories Seal Protector Silicon Rubber Dark Purple | Avnet America |
Econoseal 070,rubber plug,0.50-0.90mm2 | TE Connectivity 1-900325-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-900325-9?
Additional datasheets, footprints and schematics for 1-900325-9 are listed on our Part Details page. You can also find images and similar parts to 1-900325-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-900325-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-900325-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-900325-9 fall under?
The 1-900325-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1-900325-9 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-900325-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-900325-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-900325-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1-900325-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-900325-9 often in real-time on the comparison pages.
What if I can't find stock of 1-900325-9?
You can fill out our help required form which you can use to request a quote for 1-900325-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.