900324-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

070 RUBBER PLUG S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.09
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.07
1,362
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
1,290
in stock
Buy Now
Logo for element14
element14
from US$0.17
1,290
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.12
1,290
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
10
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Boersig
Boersig
from US$0.11
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Yellow
Material Silicone
Cable Insulation Diameter 1.4 – 1.9mm, .055 – .075in
Cavity Diameter .173in, 4.4mm
UL Flammability Rating None
Lubricant Content Yes
Resistance to Hydrocarbons Poor
Shore A Hardness 50
Seal Type Single Wire Seal (SWS)
Operating Temperature Range -40 – 130°C, -40 – 266°F


Alternative Descriptions

070 RUBBER PLUG S Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Yellow Cavity Diameter: 4.4 mm Cavity Diameter: .173 in Single Wire Seal (SWS) Silicone Yellow 4.4 mm | Connector Seal & Cavity Plug | Part Number: 900324-4 | Internal Number: 900324-4 | TE Connectivity | TE Store
Wire Seal, Plug, Silicone, Yellow | Newark Electronics
WIRE SEAL, PLUG, SILICONE, YELLOW | element14
070 Series Seal Protector for use with Automotive Connector | TE Connectivity 900324-4 | RS Americas
Econoseal III yellow wire seal | RS
Connector Accessories Seal Protector Straight Silicon Rubber Dark Yellow Green | Avnet America


900324-4 Connectors by Unknown

WIRE SEAL PLUG SILICONE YELLOW

Status: Unknown
Series: Econoseal J Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Wire Seal
For Use With AMP Econoseal J Mark III Series Connectors
Product Range Econoseal J Series
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 900324-4?

Additional datasheets, footprints and schematics for 900324-4 are listed on our Part Details page. You can also find images and similar parts to 900324-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 900324-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900324-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 900324-4 fall under?

The 900324-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.

Can I view similar or alternative parts?

You can view similar parts to 900324-4 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 900324-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 900324-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 900324-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 900324-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 900324-4 often in real-time on the comparison pages.

What if I can't find stock of 900324-4?

You can fill out our help required form which you can use to request a quote for 900324-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay