Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.27
|
4,840
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
4,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
4,840
in stock
|
Buy Now | |
Farnell
from US$0.69
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Contact Layout | Inline |
Connector Length | 12.9mm |
Connector Height | 6.4mm |
コネクタの高さ | 6.4mm |
Operating Voltage | 250VAC, 350VDC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 6/6 |
Housing Color | Black |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
For Use With | Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Headers&Wire Housings E.I. 4P CAP STD TYPE | Rapid Electronics |
TE Connectivity EIS CAP HSG FREE HANG 4P BLACK Board Con | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
E.i. 4P Cap Std Type |Amp Te Connectivity 2-172211-4 | Newark Electronics |
Conn Housing PL 4 POS 2.5mm Crimp ST Cable Mount | Avnet America |
E.I. 4P CAP STD TYPE | Boersig |
Where can I find additional details, specifications and documents for a 2-172211-4?
Additional datasheets, footprints and schematics for 2-172211-4 are listed on our Part Details page. You can also find images and similar parts to 2-172211-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-172211-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-172211-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-172211-4 fall under?
The 2-172211-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-172211-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-172211-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-172211-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-172211-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-172211-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-172211-4 often in real-time on the comparison pages.
What if I can't find stock of 2-172211-4?
You can fill out our help required form which you can use to request a quote for 2-172211-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.