Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
502
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
6,614
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
502
in stock
|
Buy Now | |
element14
from US$1.47
|
502
in stock
|
Buy Now | |
TE Store
from US$0.72
|
281
in stock
|
Buy Now | |
Boersig
from US$1.10
|
75
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180°, 90° |
---|---|
Color | Gray |
Body Material | PBT GF |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Length | 27.6mm, 1.0866in |
Height | .748in, 19mm |
Width | 47.05mm, 1.8523in |
Nominal Voltage Architecture | 42V, 12V, 24V, 60V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 600 |
Packaging Method | Carton |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Housing, Plug, 3Pos, Grey Rohs Compliant: Yes |Te Connectivity 2-1670730-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 3POS, GREY | element14 |
3POS,TAB 1.5X0.63,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 2-1670730-1 | Internal Number: 2-1670730-1 | TE Connectivity | TE Store |
Heavy Duty Sealed Connector 3POS,TAB 1.5X0.63,TAB HSG,ASSY | Avnet America |
Where can I find additional details, specifications and documents for a 2-1670730-1?
Additional datasheets, footprints and schematics for 2-1670730-1 are listed on our Part Details page. You can also find images and similar parts to 2-1670730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1670730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1670730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1670730-1 fall under?
The 2-1670730-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1670730-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1670730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1670730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1670730-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 2-1670730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1670730-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1670730-1?
You can fill out our help required form which you can use to request a quote for 2-1670730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.