Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.62
|
230
in stock
|
Buy Now | |
TE Store
from US$4.87
|
516
in stock
|
Buy Now | |
Newark Electronics
from US$7.18
|
278
in stock
|
Buy Now | |
element14
from US$7.32
|
230
in stock
|
Buy Now | |
Avnet America
from US$5.75
|
-
|
Buy Now | |
Boersig
from US$6.80
|
-
|
Buy Now | |
TTI Europe
from US$5.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Mating Pin Diameter | 8mm, .314in |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Silver (Ag) |
Customer Preferred Contact | No |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 86 |
Packaging Method | Package |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
8MM HV,TERMINAL,F-CRIMP Terminal Type: Socket Mating Pin Diameter: 8 mm Mating Pin Diameter: .314 in Terminal Transmits: 25 – 40 A (Power) Sealable: No Socket 8 mm .314" 25 – 40 A (Power) | Automotive Terminal | Part Number: 2141211-2 | Internal Number: 2141211-2 | TE Connectivity | TE Store |
Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Contact SKT Crimp RA Cable Mount Loose | Avnet America |
8MM HV, TERMINAL, F, CRIMP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2141211-2?
Additional datasheets, footprints and schematics for 2141211-2 are listed on our Part Details page. You can also find images and similar parts to 2141211-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2141211-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2141211-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2141211-2 fall under?
The 2141211-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2141211-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2141211-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2141211-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2141211-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2141211-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2141211-2 often in real-time on the comparison pages.
What if I can't find stock of 2141211-2?
You can fill out our help required form which you can use to request a quote for 2141211-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.