Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Applicator & Product Style | High Voltage |
---|---|
Split Cycle | Yes |
Stripping | No |
Splice | Yes |
Crimp Quality Monitor | Yes |
Operating Voltage | 380-420 VAC, 50/60 Hz, Three Phase Current |
Region | Worldwide |
High Voltage Terminator, 400V | Newark Electronics |
High Voltage Terminator with Loose Piece Guarding 400V | Avnet America |
Tooling, Hv-20 Terminator, 400V | TE Connectivity 2348822-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2348822-1?
Additional datasheets, footprints and schematics for 2348822-1 are listed on our Part Details page. You can also find images and similar parts to 2348822-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2348822-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2348822-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2348822-1 fall under?
The 2348822-1 is listed under Application Tooling > Benchtop Crimping & Wire Stripping Machines.
Can I view similar or alternative parts?
You can view similar parts to 2348822-1 when available in the Benchtop Crimping & Wire Stripping Machines range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2348822-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2348822-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2348822-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2348822-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2348822-1 often in real-time on the comparison pages.
What if I can't find stock of 2348822-1?
You can fill out our help required form which you can use to request a quote for 2348822-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.