1-2141154-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

2POS,8MM HV,REC HSG,90DEG,ASSY,SEALED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.71

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$65.12
18
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$57.50
18
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$84.94
18
in stock
Buy Now
Logo for Farnell
Farnell
from US$67.41
15
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$32.61
-
Buy Now
Logo for Boersig
Boersig
from US$38.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$31.71
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Color Orange
Cable Exit Angle 90°
Body Material PA GF
Number of Positions 2
Number of Rows 1
Mating Pin Diameter 8mm, .314in
Length 3.26in, 83mm
Height 2.19in, 55.7mm
Width 93.9mm, 3.69in
Nominal Voltage Architecture 650V
Operating Voltage 650VDC
Centerline (Pitch) .905in, 23mm
Degree of Protection IP6K9K
Agency/Standard LV214
Terminal Position Assurance No
Polarized Yes
Mounting Feature Without
Circuit Application Power
Connector Position Assurance Capable Yes
Serviceable No
Packaging Quantity 18
Packaging Method Carton
Connector & Contact Terminates To Wire & Cable
Connector Style Housing for female terminals
Hybrid Connector No
Sealable Yes
Strain Relief No
Connector System Wire-to-Wire
Operating Temperature Range -40 – 284°F, -40 – 140°C


Alternative Descriptions

2POS 8MM HV REC HSG 90DEG ASSY SEALED | Rapid Electronics
TE Connectivity 2POS,8MM HV,REC HSG,90DEG,ASSY,SEALED | Distrelec
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell
Connector Housing Receptacle 2Position 23mm Right Angle Cable Mount Orange | Avnet America
2POS,8MM HV,REC HSG,90DEG,ASSY | TTI Europe
2POS,8MM HV,REC HSG,90DEG SLD | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2141154-2?

Additional datasheets, footprints and schematics for 1-2141154-2 are listed on our Part Details page. You can also find images and similar parts to 1-2141154-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2141154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2141154-2 fall under?

The 1-2141154-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-2141154-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141154-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2141154-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2141154-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-2141154-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2141154-2 often in real-time on the comparison pages.

What if I can't find stock of 1-2141154-2?

You can fill out our help required form which you can use to request a quote for 1-2141154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay