Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.10
|
52
in stock
|
Buy Now | |
Heilind Electronics
from US$41.87
|
431
in stock
|
Buy Now | |
Chip One Stop
from US$30.60
|
334
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$41.87
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$42.08
|
59
in stock
|
Buy Now | |
element14
from US$36.45
|
52
in stock
|
Buy Now | |
Avnet America
from US$32.61
|
-
|
Buy Now | |
Boersig
from US$38.60
|
-
|
Buy Now | |
TTI Europe
from US$31.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Cable Exit Angle | 90° |
Body Material | PA GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Pin Diameter | 8mm, .314in |
Length | 3.26in, 83mm |
Height | 2.19in, 55.7mm |
Width | 93.9mm, 3.69in |
Nominal Voltage Architecture | 650V |
Operating Voltage | 650VDC |
Centerline (Pitch) | .905in, 23mm |
Degree of Protection | IP6K9K |
Agency/Standard | LV214 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Quantity | 18 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
2POS,8MM HV,REC HSG,90DEG,ASSY ,SEALED | Heilind Electronics |
Automotive Housing, Receptacle, 2Pos | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS | element14 |
Conn Housing Wire to Wire RCP 2 POS 23mm RA Cable Mount Carton | Avnet America |
2POS,8MM HV,REC HSG,90DEG,ASSY | TTI Europe |
2POS,8MM HV,REC HSG,90DEG,SLD | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-2141154-1?
Additional datasheets, footprints and schematics for 1-2141154-1 are listed on our Part Details page. You can also find images and similar parts to 1-2141154-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141154-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141154-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141154-1 fall under?
The 1-2141154-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141154-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141154-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141154-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141154-1 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1-2141154-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141154-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2141154-1?
You can fill out our help required form which you can use to request a quote for 1-2141154-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.