Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.87
Contact Mating Area Plating Material | Gold |
---|---|
Contact Retention Within Housing | With |
Contact Base Material | Copper |
Contact Type | Socket |
Contact Size | 8 |
Contact Mating Area Plating Thickness | .76µm |
Contact Termination Area Plating Material | Gold Flash |
Wire Size | 14 – 12AWG, 2 – 3mm² |
Test Current | 45A |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Power |
For Use With | Econoseal Metrimate Square Grid |
Wire Type | Stranded |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Powerband Skt Asy,14-12,strip Rohs Compliant: Yes |Amp Te Connectivity 213847-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multimate Contacts | RS Americas |
Special Order: POWERBAND SKT ASY,14-12,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold Gold Flash 600 VAC | Powerband Contact | Part Number: 213847-2 | Internal Number: 213847-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213847-2?
Additional datasheets, footprints and schematics for 213847-2 are listed on our Part Details page. You can also find images and similar parts to 213847-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213847-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213847-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213847-2 fall under?
The 213847-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213847-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213847-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213847-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213847-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 213847-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213847-2 often in real-time on the comparison pages.
What if I can't find stock of 213847-2?
You can fill out our help required form which you can use to request a quote for 213847-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.