Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.61
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$6.54
|
1,161
in stock
|
Buy Now | |
Newark Electronics
from US$6.65
|
701
in stock
|
Buy Now | |
Chip One Stop
from US$5.22
|
701
in stock
|
Buy Now | |
Farnell
from US$6.96
|
570
in stock
|
Buy Now | |
Distrelec
from US$5.93
|
460
in stock
|
Buy Now | |
Heilind Electronics
from US$5.47
|
342
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.47
|
103
in stock
|
Buy Now | |
RS Americas
from US$4.20
|
74
in stock
|
Buy Now | |
Conrad
from US$10.09
|
64
in stock
|
Buy Now | |
Boersig
from US$4.94
|
15
in stock
|
Buy Now | |
Avnet America
from US$5.06
|
-
|
Buy Now | |
element14
from US$5.25
|
-
|
Buy Now | |
TE Store
from US$7.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 29.8µin, .76µm |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Size | 8 |
Contact Type | Pin |
Contact Base Material | Copper |
Contact Termination Area Plating Material | Gold Flash |
Wire Size | 5 – 8mm², 10 – 8AWG |
Test Current | 50A |
Circuit Application | Power |
Packaging Method | Carton |
Packaging Quantity | 100 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Standard Circular Contacts PIN CONTACT 10-8AWG | Rapid Electronics |
AuPt power pin contact,8-10awg | RS |
Standard Circular Contacts Pin Contact 10-8Awg Rohs Compliant: Yes |Amp Te Connectivity 213841-4 | Newark Electronics |
CIRCULAR CONTACT, PIN, 8AWG, CRIMP | Farnell |
TE Connectivity - AMP Contacts PWRBAND PIN CNT ASSY8-10L.P. | Distrelec |
PWRBAND PIN CNT ASSY8-10L.P. | Heilind Electronics |
Size 8 Male Crimp Contact for use with .125 POWERBAND Contact Series Connector | TE Connectivity 213841-4 | RS Americas |
AWG: 10 - 8 | Conrad |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CRIMP PIN, GOLD, 8-10AWG | element14 |
Special Order: PWRBAND PIN CNT ASSY,8-10,L.P. Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Gold Gold Flash 600 VAC | Powerband Contact | Part Number: 213841-4 | Internal Number: 213841-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | POWERBAND Series |
RoHS: | Unknown |
Product Range | POWERBAND Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 8AWG |
Wire Size AWG Min | 10AWG |
For Use With | 0.125 POWERBAND Contact Series Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 6.6mm |
Cable Diameter Min | 2.59mm |
Colour | Gold |
Contact Size | 8 |
Contact Termination | Crimp |
Current Rating | 45A |
Gender | Plug |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Wire Area Size Max | 8mm² |
Wire Area Size Min | 5mm² |
Wire Size | 8AWG |
Where can I find additional details, specifications and documents for a 213841-4?
Additional datasheets, footprints and schematics for 213841-4 are listed on our Part Details page. You can also find images and similar parts to 213841-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213841-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213841-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213841-4 fall under?
The 213841-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213841-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213841-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 213841-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213841-4 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 213841-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213841-4 often in real-time on the comparison pages.
What if I can't find stock of 213841-4?
You can fill out our help required form which you can use to request a quote for 213841-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.