Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.44
|
9
in stock
|
Buy Now | |
element14
from US$5.18
|
1,898
in stock
|
Buy Now | |
TE Store
from US$6.04
|
1,043
in stock
|
Buy Now | |
Farnell
from US$3.82
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.63
|
105
in stock
|
Buy Now | |
RS Americas
from US$3.60
|
89
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.16
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$5.13
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$5.39
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.56
|
-
|
Buy Now | |
Boersig
from US$3.88
|
-
|
Buy Now | |
Distrelec
from US$4.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 8 |
---|---|
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
Contact Base Material | Copper |
Wire Size | 5 – 8mm², 10 – 8AWG |
Test Current | 50A |
Circuit Application | Power |
For Use With | CPC Connectors |
Packaging Method | Carton |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Product Range:POWERBAND Series | element14 |
POWERBAND CONT ASSY,SILVER PLT Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Silver 600 VAC | Powerband Contact | Part Number: 213841-3 | Internal Number: 213841-3 | TE Connectivity | TE Store |
CRIMP PIN, SILVER, 8-10AWG | Farnell |
Contact, Pin, 10-8Awg, Crimp | Newark Electronics |
Connector Power Heavy Duty PIN CONTACT 10-8AWG silver | TE Connectivity 213841-3 | RS Americas |
AgPt power pin contact,8-10awg | RS |
Contact | Transfer Multisort Elektronik |
Standard Circular Contacts PIN CONTACT 10-8AWG | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity POWERBAND CONT ASSY SILVER PLT Standard | Distrelec |
Status: | Unknown |
---|---|
Series: | POWERBAND Series |
RoHS: | Unknown |
Product Range | POWERBAND Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 8AWG |
Wire Size AWG Min | 10AWG |
For Use With | 0.125 POWERBAND Contact Series Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | ASAE NEMA SAE UL |
Cable Diameter Max | 6.6mm |
Cable Diameter Min | 2.59mm |
Colour | Silver |
Contact Size | 8 |
Contact Termination | Crimp |
Current Rating | 45A |
Gender | Plug |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Wire Area Size Max | 8mm² |
Wire Area Size Min | 5mm² |
Wire Size | 8AWG |
Where can I find additional details, specifications and documents for a 213841-3?
Additional datasheets, footprints and schematics for 213841-3 are listed on our Part Details page. You can also find images and similar parts to 213841-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213841-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213841-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213841-3 fall under?
The 213841-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213841-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213841-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213841-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213841-3 have stock available?
Authorised distributors including element14, TE Store, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 213841-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213841-3 often in real-time on the comparison pages.
What if I can't find stock of 213841-3?
You can fill out our help required form which you can use to request a quote for 213841-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.