Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
No stock
|
Buy Now | |
TTI Europe
from US$1.34
|
9,500
in stock
|
Buy Now | |
Boersig
from US$1.42
|
974
in stock
|
Buy Now | |
TE Store
from US$1.14
|
139
in stock
|
Buy Now | |
Power and Signal Group
-
|
7,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
-
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
element14
from US$2.54
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Material | PA GF |
Number of Positions | 22 |
Cable Bundle Diameter | 19mm, .748in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
COVER,FOR 22POS Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 90° Strain Relief: With Primary Product Color: Black Primary Product Material: PA GF Cover - Cable Exit 90° With Black | Leavyseal Backshell | Part Number: 2112452-1 | Internal Number: 2112452-1 | PA GF | TE Connectivity | TE Store |
Cover, 22Pos, Pa66 Gf, Black Rohs Compliant: Yes |Te Connectivity 2112452-1 | Newark Electronics |
COVER, 22POS, PA66 GF, BLACK | element14 |
Where can I find additional details, specifications and documents for a 2112452-1?
Additional datasheets, footprints and schematics for 2112452-1 are listed on our Part Details page. You can also find images and similar parts to 2112452-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2112452-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112452-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2112452-1 fall under?
The 2112452-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2112452-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2112452-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2112452-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2112452-1 have stock available?
Authorised distributors including TTI Europe, Boersig, TE Store, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 2112452-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2112452-1 often in real-time on the comparison pages.
What if I can't find stock of 2112452-1?
You can fill out our help required form which you can use to request a quote for 2112452-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.