Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
2,779
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
2,779
in stock
|
Buy Now | |
Farnell
from US$0.95
|
2,250
in stock
|
Buy Now | |
TE Store
from US$1.16
|
2,170
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
2,019
in stock
|
Buy Now | |
element14
from US$0.81
|
2,019
in stock
|
Buy Now | |
Heilind Electronics
from US$0.84
|
1,083
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.84
|
361
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
For Use With | Size 20 Crimp Snap-in Contacts |
Circuit Application | Signal |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | All Plastic |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Size | 1 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Tools & Hardware HDJ-20 CORD GUARD | Rapid Electronics |
D SUB HOUSING, RCPT, DE SZ, 9POS | Farnell |
9 CONTACT HSG Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Connector Shell Size: 1 Mating Retention: Without Receptacle Cable-to-Cable 9 1 | Crimp D-Sub Connector | Part Number: 207752-3 | Internal Number: 207752-3 | TE Connectivity | TE Store |
D Sub Housing, 9Pos, De, Thermoplastic | Newark Electronics |
D SUB HOUSING, 9POS, DE, THERMOPLASTIC | element14 |
Housing Crimp 9 way Amplimite | RS |
Conn Housing RCP 9 POS Crimp ST | Avnet America |
Conn, D-Sub, Cable Socket,9Pos, STR, HDP-20Series, CrimpSnap,20AWG, AllPlasticShell | TE Connectivity 207752-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDJ-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE HDJ-20 Series |
Gender | Receptacle |
Connector Body Material | Thermoplastic Body |
For Use With | AMP TE Connectivity Size 20 Crimp Snap-in Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 207752-3?
Additional datasheets, footprints and schematics for 207752-3 are listed on our Part Details page. You can also find images and similar parts to 207752-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207752-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207752-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207752-3 fall under?
The 207752-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207752-3 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207752-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 207752-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207752-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 207752-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207752-3 often in real-time on the comparison pages.
What if I can't find stock of 207752-3?
You can fill out our help required form which you can use to request a quote for 207752-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.