Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.11
|
1,397
in stock
|
Buy Now | |
Rapid Electronics
from US$4.54
|
20,837
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
20,837
in stock
|
Buy Now | |
Distrelec
from US$4.68
|
20,837
in stock
|
Buy Now | |
TE Store
from US$7.56
|
2,288
in stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
1,397
in stock
|
Buy Now | |
element14
from US$5.07
|
1,397
in stock
|
Buy Now | |
Future Electronics
from US$5.36
|
-
|
Buy Now | |
Avnet America
from US$4.59
|
-
|
Buy Now | |
RS Americas
from US$6.46
|
-
|
Buy Now | |
Boersig
from US$4.96
|
-
|
Buy Now | |
TTI Europe
from US$3.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 120 |
Stackable | Yes |
Number of Rows | 2 |
Contact Type | Tab |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material | Gold |
Stack Height | 11mm, .748in, .276in, 15mm, 19mm, .433in, .591in, 7mm |
Connector Height | .276in, 7mm |
コネクタの高さ | 7mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Housing Color | Natural |
Centerline (Pitch) | .031in, .8mm |
Mating Entry Location | Top |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .02in, .5mm |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 450 |
Packaging Reel Diameter | .5in |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Connectors 0.8MM-07H PLG 2X060P | Rapid Electronics |
TE Connectivity - AMP PCB Connector 0.8FHP07H.512008/SnTRSC | Distrelec |
CONN, FFC/FPC, 120POS, 2ROW, 0.8MM | Farnell |
0.8FH,P07H.5,120,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 120 | Free Height Plug Connector: Board-Board & Vertical & 120 & 0.8Mm | Part Number: 2-5177986-5 | Internal Number: 2-5177986-5 | .8 mm | TE Store |
Stk Brd Conn, Hdr, 120Pos, 2Row, 0.8Mm Rohs Compliant: Yes |Amp Te Connectivity 2-5177986-5 | Newark Electronics |
STK BRD CONN, HDR, 120POS, 2ROW, 0.8MM | element14 |
120 Position Dual Row 7.00mm Vertical Mount Free Height Plug | Future Electronics |
Conn Fine Pitch Connector PL 120 POS 0.8mm Solder ST SMD T/R | Avnet America |
0.8FH, P07H.5,120,08/Sn, TR, SC, PCB Headers and Receptacles | TE Connectivity 2-5177986-5 | RS Americas |
120PIN 0.8 FREE HEIGHT B2B SMT | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-5177986-5?
Additional datasheets, footprints and schematics for 2-5177986-5 are listed on our Part Details page. You can also find images and similar parts to 2-5177986-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5177986-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5177986-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5177986-5 fall under?
The 2-5177986-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-5177986-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5177986-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5177986-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5177986-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2-5177986-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5177986-5 often in real-time on the comparison pages.
What if I can't find stock of 2-5177986-5?
You can fill out our help required form which you can use to request a quote for 2-5177986-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.