Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Process Feature Material | Steel |
---|---|
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Positions | 120 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74 – 78.76µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Connector Height | 13mm, .512in |
Stack Height | .591in, 14mm, .512in, 16mm, .63in, 13mm, 15mm, .551in |
コネクタの高さ | 13mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Insulation Resistance | 2MΩ |
Housing Material | Matte |
Mating Entry Location | Top |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment Type | Positioning Bosses |
Connector Mounting Type | Board Mount |
Locating Post Length | .5mm, .02in |
Mating Alignment | With |
PCB Mount Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Quantity | 200 |
Packaging Reel Diameter | .5in |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
0.8Fh R13H.5 120 08/Sn Tr Wsc |Amp Te Connectivity 1735805-5 | Newark Electronics |
0.8FH | Future Electronics |
0.8FH,R13H.5,120,08/SN,TR,WSC | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 0.8mm |
---|---|
No. of Contacts | 120Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1735805-5?
Additional datasheets, footprints and schematics for 1735805-5 are listed on our Part Details page. You can also find images and similar parts to 1735805-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735805-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735805-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735805-5 fall under?
The 1735805-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1735805-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735805-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735805-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735805-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1735805-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735805-5 often in real-time on the comparison pages.
What if I can't find stock of 1735805-5?
You can fill out our help required form which you can use to request a quote for 1735805-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.