Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1376459 |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.01
|
No stock
|
Buy Now | |
TTI Europe
from US$3.75
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
1,002
in stock
|
Buy Now | |
Avnet America
from US$3.68
|
1,002
in stock
|
Buy Now | |
Rapid Electronics
from US$4.33
|
867
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
867
in stock
|
Buy Now | |
Distrelec
from US$5.46
|
867
in stock
|
Buy Now | |
TE Store
from US$8.92
|
583
in stock
|
Buy Now | |
Future Electronics
from US$5.23
|
-
|
Buy Now | |
RS Americas
from US$5.19
|
-
|
Buy Now | |
element14
from US$5.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 120 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Base Material | Copper Alloy |
コネクタの高さ | 13mm |
Stack Height | 14mm, 15mm, 16mm, .63in, 13mm, .551in, .512in, .591in |
Connector Height | .512in, 13mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 100VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Housing Color | Natural |
Centerline (Pitch) | .031in, .8mm |
Mating Entry Location | Top |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
Packaging Reel Diameter | .5in |
Packaging Quantity | 450 |
実装方法 | Box & Tube, Tube |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
0.8FH,R13H.5,120,08/SN,TU | TTI Europe |
Mezzanine Connector Type:Receptacle | Newark Electronics |
Conn Fine Pitch Connector RCP 120 POS 0.8mm Solder ST SMD Tube | Avnet America |
MEZZANINE CONN, RCPT, 120POS, 2ROW | Farnell |
Conn 120P 13mm RECEPTACLE STACK HEIGHT 13-16mm | Rapid Electronics |
TE Connectivity - AMP PCB Connector 0.8FHR13H.512008/SnTU | Distrelec |
0.8FH,R13H.5,120,08/Sn,TU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 120 | Receptacle Connector: Free Height & PCB Mount For Parallel Stacking | Part Number: 5-5179010-5 | Internal Number: 5-5179010-5 | Alias Number: 1376459 | .8 mm | TE Store |
0.8FH | Future Electronics |
0.8FH, R13H.5,120,08/Sn, TU, PCB Headers and Receptacles | TE Connectivity 5-5179010-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | FH Series |
RoHS: | Unknown |
Product Range | FH Series |
---|---|
No. of Contacts | 120Contacts |
Gender | Receptacle |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-5179010-5?
Additional datasheets, footprints and schematics for 5-5179010-5 are listed on our Part Details page. You can also find images and similar parts to 5-5179010-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5179010-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5179010-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5179010-5 fall under?
The 5-5179010-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-5179010-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5179010-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5179010-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5179010-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Farnell and Rapid Electronics have stock available or on a lead time for 5-5179010-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5179010-5 often in real-time on the comparison pages.
What if I can't find stock of 5-5179010-5?
You can fill out our help required form which you can use to request a quote for 5-5179010-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.