Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.04
|
No stock
|
Buy Now | |
TTI Europe
from US$3.60
|
2,007
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
531
in stock
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now | |
RS Americas
from US$3.96
|
-
|
Buy Now | |
element14
from US$4.64
|
-
|
Buy Now | |
TE Store
from US$7.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
Number of Positions | 120 |
Number of Rows | 2 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Base Material | Brass |
Contact Type | Tab |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Stack Height | .591in, .433in, .276in, .748in, 15mm, 19mm, 11mm, 7mm |
コネクタの高さ | 7mm |
Connector Height | .276in, 7mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Insulation Resistance | 2MΩ |
Housing Material | Matte |
Centerline (Pitch) | .8mm, .031in |
Mating Entry Location | Top |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Box & Tube, Tube |
Packaging Reel Diameter | .5in |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 9 |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
.8FH,P07H.5,120,08/SN,TU | TTI Europe |
FH Series 120 Position 0.8 mm Pitch Dual Row Vertical Header Connector | Future Electronics |
Stacking Connector, Plug, 120 Position, 0.8Mm | Newark Electronics |
Conn Fine Pitch Connector PL 120 POS 0.8mm Solder ST SMD Tube | Avnet America |
Conn, Rect, Board to Board, PCB Plug,120 Cont, SMT, AMP Free Height Series, Straight | TE Connectivity 5179030-5 | RS Americas |
HEADER, VERTICAL, 0.8MM, 7MM, 120WAY | element14 |
Special Order: 0.8FH,P07H.5,120,08/Sn,TU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 120 | Free Height Plug Connector: Board-Board & Vertical & 120 & 0.8Mm | Part Number: 5179030-5 | Internal Number: 5179030-5 | .8 mm | TE Store |
Where can I find additional details, specifications and documents for a 5179030-5?
Additional datasheets, footprints and schematics for 5179030-5 are listed on our Part Details page. You can also find images and similar parts to 5179030-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5179030-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5179030-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5179030-5 fall under?
The 5179030-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5179030-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5179030-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5179030-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5179030-5 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5179030-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5179030-5 often in real-time on the comparison pages.
What if I can't find stock of 5179030-5?
You can fill out our help required form which you can use to request a quote for 5179030-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.