Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.10
|
6,209
in stock
|
Buy Now | |
Newark Electronics
from US$8.43
|
6,209
in stock
|
Buy Now | |
Rapid Electronics
from US$7.42
|
6,209
in stock
|
Buy Now | |
Chip One Stop
from US$5.32
|
6,209
in stock
|
Buy Now | |
Farnell
from US$8.49
|
4,968
in stock
|
Buy Now | |
Avnet America
from US$6.26
|
-
|
Buy Now | |
RS Americas
from US$8.39
|
-
|
Buy Now | |
Avnet Asia
from US$6.73
|
-
|
Buy Now | |
TE Store
from US$11.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Rows | 2 |
Number of Positions | 120 |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 30µin |
Connector Height | 5mm, .197in |
Stack Height | 5mm, .197in, .276in, 8mm, .315in, 6mm, .236in, 7mm |
コネクタの高さ | 5mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Insulation Resistance | 2MΩ |
Mating Entry Location | Top |
Housing Color | Natural |
Housing Material | Matte |
Centerline (Pitch) | .8mm, .031in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Polarized |
Locating Post Length | .5mm, .02in |
Assembly Process Feature | None |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Reel Diameter | .5in |
Packaging Quantity | 9 |
Connector System | Board-to-Board |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
Connectors 0.8Fh,r05H.5,120 30/Sn,tu |Amp Te Connectivity 6123000-5 | Newark Electronics |
Connectors 0.8FH R05H.5 120 30/SN TU | Rapid Electronics |
TE Connectivity 0.8FH R05H.5 120 30/Sn TU Board Stacking Connector 120 Contact(s) 2 Row(s) Female Straight 0.031 inch Pitch Solder Terminal Locking Natural Insulator Receptacle | Distrelec |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
Conn Fine Pitch Connector RCP 120 POS 0.8mm Solder ST SMD Tube | Avnet America |
0.8FH, R05H.5,120,30/Sn, TU, PCB Headers and Receptacles | TE Connectivity 6123000-5 | RS Americas |
Special Order: 0.8FH,R05H.5,120,30/Sn,TU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 120 | Receptacle Connector: Free Height & PCB Mount For Parallel Stacking | Part Number: 6123000-5 | Internal Number: 6123000-5 | .8 mm | TE Store |
Where can I find additional details, specifications and documents for a 6123000-5?
Additional datasheets, footprints and schematics for 6123000-5 are listed on our Part Details page. You can also find images and similar parts to 6123000-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6123000-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6123000-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6123000-5 fall under?
The 6123000-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6123000-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6123000-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6123000-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6123000-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6123000-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6123000-5 often in real-time on the comparison pages.
What if I can't find stock of 6123000-5?
You can fill out our help required form which you can use to request a quote for 6123000-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.