Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1376460 |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
No stock
|
Buy Now | |
TTI Europe
from US$5.56
|
2,528
in stock
|
Buy Now | |
Rapid Electronics
from US$7.50
|
908
in stock
|
Buy Now | |
Chip One Stop
from US$5.83
|
908
in stock
|
Buy Now | |
Distrelec
from US$8.31
|
908
in stock
|
Buy Now | |
TE Store
from US$9.66
|
696
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
301
in stock
|
Buy Now | |
Avnet America
from US$4.61
|
301
in stock
|
Buy Now | |
Avnet Abacus
-
|
128
in stock
|
Buy Now | |
Future Electronics
from US$6.79
|
-
|
Buy Now | |
RS Americas
from US$8.50
|
-
|
Buy Now | |
Boersig
from US$7.74
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 120 |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Contact Type | Tab |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Stack Height | 14mm, .551in, 18mm, 6mm, .236in, .394in, 10mm, .709in |
Connector Height | .236in, 6mm |
コネクタの高さ | 6mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Mating Entry Location | Top |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .02in, .5mm |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
PCB Mount Alignment | With |
Mating Alignment | With |
Assembly Process Feature | None |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 8 |
Packaging Reel Diameter | .5in |
Connector System | Board-to-Board |
Sealable | No |
Header Type | Standard |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
.8FH,P06H.5,120,08/SN,TU | TTI Europe |
Connectors 120P 6mm PLUG STAK HIGHT 6 10 14mm | Rapid Electronics |
TE Connectivity 0.8FH P06H.5 120 08/Sn TU Board to Board & Mezzanine Connectors 120P 6mm PLUG STAK HIGHT 6 10 14mm | Distrelec |
STACKING CONN, PLUG, 120POS, 2ROW, 0.8MM | Farnell |
0.8FH,P06H.5,120,08/Sn,TU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 120 | PCB Header & Receptacle | Part Number: 5179029-5 | Internal Number: 5179029-5 | Alias Number: 1376460 | .8 mm | TE Connectivity | TE Store |
Mezzanine Connector Type:Header | Newark Electronics |
Conn Fine Pitch Connector PL 120 POS 0.8mm Solder ST SMD Tube | Avnet America |
120 Position Surface Mount Dual Row Straight Board to Board Stackable Header | Future Electronics |
Conn, Rect, Board to Board, PCB Plug,120 Cont, SMT, AMP Free Height Series, Straight | TE Connectivity 5179029-5 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 120Contacts |
Gender | Header |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5179029-5?
Additional datasheets, footprints and schematics for 5179029-5 are listed on our Part Details page. You can also find images and similar parts to 5179029-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5179029-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5179029-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5179029-5 fall under?
The 5179029-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5179029-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5179029-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5179029-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5179029-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5179029-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5179029-5 often in real-time on the comparison pages.
What if I can't find stock of 5179029-5?
You can fill out our help required form which you can use to request a quote for 5179029-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.