Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
850
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
57,125
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.46
|
13,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
10,200
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
3,720
in stock
|
Buy Now | |
element14
from US$0.19
|
2,012
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,012
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.172g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Stud Diameter | 6.73mm, .265in |
Overall Length | 1.09in, 27.69mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 1/4 | Heilind Electronics |
2-34162-1 Rohs Compliant: Yes |Amp Te Connectivity 2-34162-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 27.69mm 11.91mm Tin Tape | Avnet America |
TERMINAL,PG R 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-34162-1 | Internal Number: 2-34162-1 | TE Connectivity | TE Store |
Ring Tongue Terminal, 16-14AWG, Size: M6, Blue, Insulated, Plasti-Grip Series | TE Connectivity 2-34162-1 | RS Americas |
TERMINAL, CRIMP, RING, 16-14AWG | element14 |
Ring terminal, PLASTI-GRIP, blue, M6 | RS |
Plasti-Grip 16-14 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Terminals TERMINAL R 16-14 1/4 | Sager |
TERMINAL,PG R 16-14 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-34162-1?
Additional datasheets, footprints and schematics for 2-34162-1 are listed on our Part Details page. You can also find images and similar parts to 2-34162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34162-1 fall under?
The 2-34162-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34162-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34162-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34162-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 2-34162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34162-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34162-1?
You can fill out our help required form which you can use to request a quote for 2-34162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.