Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
11,747
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
150,000
in stock
|
Buy Now | |
TE Store
from US$0.40
|
48,566
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
35,000
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
34,695
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,747
in stock
|
Buy Now | |
element14
from US$0.17
|
11,747
in stock
|
Buy Now | |
RS
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .859g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Overall Length | 22.12mm, .87in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 10 | Heilind Electronics |
TERMINAL,PG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-34161-1 | Internal Number: 2-34161-1 | TE Connectivity | TE Store |
Plasti-Grip 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 22.12mm 8.71mm Tin T/R | Avnet America |
PG TER/BUT VNL - TAPE TERMINAL PG R 16-14 10, PLASTI-GRIP Series | TE Connectivity 2-34161-1 | RS Americas |
Terminal,pg R 16-14 10 Rohs Compliant: Yes |Amp Te Connectivity 2-34161-1 | Newark Electronics |
RING TERMINAL, PLASTI-GRIP, BLUE, M5 | RS |
Terminal, Ring | Carlton-Bates |
Terminals PG RING 16-14 | Sager |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-34161-1?
Additional datasheets, footprints and schematics for 2-34161-1 are listed on our Part Details page. You can also find images and similar parts to 2-34161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34161-1 fall under?
The 2-34161-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34161-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34161-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-34161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34161-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34161-1?
You can fill out our help required form which you can use to request a quote for 2-34161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.