Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .874g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 22.12mm, .87in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-34159-1 | Internal Number: 2-34159-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-16AWG 22.12mm 8.71mm Tin Tape Mounted | Avnet America |
Terminal, Pg R 16-14 6 | TE Connectivity 2-34159-1 | RS Americas |
2-34159-1 Mini-Reel Terminal,pg R 16-14 6 |Amp Te Connectivity 2-34159-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-34159-1?
Additional datasheets, footprints and schematics for 2-34159-1 are listed on our Part Details page. You can also find images and similar parts to 2-34159-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34159-1 fall under?
The 2-34159-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34159-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34159-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34159-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34159-1 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Newark Electronics and Power and Signal Group have stock available or on a lead time for 2-34159-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34159-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34159-1?
You can fill out our help required form which you can use to request a quote for 2-34159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.