Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
8,657
in stock
|
Buy Now | |
TE Store
from US$0.51
|
18,708
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
8,657
in stock
|
Buy Now | |
element14
from US$0.27
|
8,657
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
2,280
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
2,280
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
2,280
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.545g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 8.33mm, .328in |
Overall Length | 1.078in, 27.38mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Tape & Reel |
Stud Size | M8, 5/16 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Shape Description | RING-041 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG 16-14 R 5/16 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 2-328998-1 | Internal Number: 2-328998-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 5/16", 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", 14AWG | element14 |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin T/R | Avnet America |
Terminals PIDG 16-14 R 5/16 T | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2.62mm2 | Distrelec |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG, 16-14 R 5/16 | RS Americas |
PIDG 16-14 R 5/16 | Boersig |
PIDG 16-14 R 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-328998-1?
Additional datasheets, footprints and schematics for 2-328998-1 are listed on our Part Details page. You can also find images and similar parts to 2-328998-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328998-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328998-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328998-1 fall under?
The 2-328998-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-328998-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328998-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328998-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328998-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2-328998-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328998-1 often in real-time on the comparison pages.
What if I can't find stock of 2-328998-1?
You can fill out our help required form which you can use to request a quote for 2-328998-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.