Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | White |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Weight per Piece | 1.542g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .515in, 13.08mm |
Overall Length | 32.84mm, 1.292in |
Wire Insulation Diameter | .056 – .11in, 1.422 – 2.794mm |
Wire Size | 18AWG, .9 – .96mm², 1900CMA |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Insulated | Yes |
Support Style | Insulation Restriction |
Stud Size | M12 |
Sealable | No |
Shape Description | RING-042 |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, 1/2In, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 18AWG 34.42mm 18.11mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 18 1/2 | TE Connectivity 2-328975-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-328975-3?
Additional datasheets, footprints and schematics for 2-328975-3 are listed on our Part Details page. You can also find images and similar parts to 2-328975-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328975-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328975-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328975-3 fall under?
The 2-328975-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-328975-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328975-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328975-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328975-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-328975-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328975-3 often in real-time on the comparison pages.
What if I can't find stock of 2-328975-3?
You can fill out our help required form which you can use to request a quote for 2-328975-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.