Weight per Piece | 1.241g |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .375in, 9.53mm |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Overall Length | 30.94mm, 1.218in |
Wire Insulation Diameter | .046 â .11in, 1.17 â 2.79mm |
Wire Size | 1186CMA, .5 â .6mm², 20AWG |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Restriction |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-041 |
Stud Size | 3/8 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED | Farnell |
Terminal, Ring Tongue, 3/8In, Crimp, Red | Newark Electronics |
Terminal, PIDG, R Ir 20 3/8 | TE Connectivity 2-320573-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.9mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320573-2?
Additional datasheets, footprints and schematics for 2-320573-2 are listed on our Part Details page. You can also find images and similar parts to 2-320573-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320573-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320573-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320573-2 fall under?
The 2-320573-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320573-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320573-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320573-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320573-2 have stock available?
Authorised distributors including Electro Enterprises, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 2-320573-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320573-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320573-2?
You can fill out our help required form which you can use to request a quote for 2-320573-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.