Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-0160983-1,
D27946-000 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
4,916
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
4,916
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
4,916
in stock
|
Buy Now | |
Farnell
from US$1.00
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polyamide 6.6 GF |
---|---|
Color | Natural |
Length | 365mm, 14.4in |
Bundle Range Diameter | 100mm, 3.93in |
Thickness | .07in, 1.8mm |
Width | 7.8mm, .307in |
Packaging Quantity | 100 |
Packaging Method | Bag |
Tensile Strength | 550Newton, 123.65lbf |
Cable Tie Style | Standard |
Product Type | Cable Tie |
Cable Ties CABLE TY 365X7.8 NAT | Rapid Electronics |
TE Connectivity CABLE TY 365X7.8 NAT Cable Ties CABLE TY | Distrelec |
CABLE TIE, 365MM, NYLON6.6, 123.7LB, NAT | Farnell |
Cable Ty 365X7.8 Nat |Amp Te Connectivity 2-160983-1 | Newark Electronics |
Cable Accessories Cable Tie Polyamide 6/6 Natural | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-160983-1?
Additional datasheets, footprints and schematics for 2-160983-1 are listed on our Part Details page. You can also find images and similar parts to 2-160983-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160983-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160983-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160983-1 fall under?
The 2-160983-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-160983-1 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160983-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160983-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160983-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-160983-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160983-1 often in real-time on the comparison pages.
What if I can't find stock of 2-160983-1?
You can fill out our help required form which you can use to request a quote for 2-160983-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.