Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-2-0160971-2,
E98547-000 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
32,755
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
32,755
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
32,755
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
32,755
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polyamide 6.6 GF |
---|---|
Color | Black |
Bundle Range Diameter | 1.37in, 35mm |
Width | .141in, 3.6mm |
Thickness | 1.12mm, .044in |
Length | 5.5in, 140mm |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Cable Tie |
Cable Tie Style | Standard |
Tensile Strength | 29.2lbf, 130Newton |
Cable Ties Foac Cable Ty Black 140X3.6 |Amp Te Connectivity 2-160971-2 | Newark Electronics |
Cable Ties FOAC CABLE TY BLACK 140X3.6 | Rapid Electronics |
TE Connectivity FOAC CABLE TY BLACK 140X3.6 Cable Ties F | Distrelec |
Cable Accessories Cable Tie Polyamide 6/6 Black Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2-160971-2?
Additional datasheets, footprints and schematics for 2-160971-2 are listed on our Part Details page. You can also find images and similar parts to 2-160971-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160971-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160971-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160971-2 fall under?
The 2-160971-2 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-160971-2 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160971-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160971-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160971-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-160971-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160971-2 often in real-time on the comparison pages.
What if I can't find stock of 2-160971-2?
You can fill out our help required form which you can use to request a quote for 2-160971-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.