Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-0160970-2,
C35816-000 |
Material | Polyamide 6.6 GF |
---|---|
Color | Black |
Thickness | .039in, 1mm |
Width | .102in, 2.6mm |
Length | 200mm, 7.9in |
Bundle Range Diameter | 52mm, 2.04in |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Cable Tie |
Tensile Strength | 18.5lbf, 82Newton |
Cable Tie Style | Standard |
Cable Accessories Cable Tie Polyamide 6.6 Black Bag | Avnet America |
Special Order: CABLE TY 200X2.6 BLA Cable Ties | Part Number: 2-160970-2 | Internal Number: 2-160970-2 | Alias Number: AMPS-2-0160970-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-160970-2?
Additional datasheets, footprints and schematics for 2-160970-2 are listed on our Part Details page. You can also find images and similar parts to 2-160970-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160970-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160970-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160970-2 fall under?
The 2-160970-2 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-160970-2 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160970-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160970-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160970-2 have stock available?
Authorised distributors including Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 2-160970-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160970-2 often in real-time on the comparison pages.
What if I can't find stock of 2-160970-2?
You can fill out our help required form which you can use to request a quote for 2-160970-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.