Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$90.85
|
No stock
|
Buy Now | |
TTI Europe
from US$39.83
|
100
in stock
|
Buy Now | |
Future Electronics
from US$51.78
|
50
in stock
|
Buy Now | |
RS Americas
from US$46.24
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$71.91
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$43.94
|
-
|
Buy Now | |
Avnet America
from US$51.93
|
-
|
Buy Now | |
element14
from US$56.88
|
-
|
Buy Now | |
Boersig
from US$34.34
|
-
|
Buy Now | |
Sager
from US$47.51
|
-
|
Buy Now |
Product Weight | 410g, 14.462oz |
---|---|
Number of Circuits | 1 |
Number of Poles - Main Circuit | 1 |
Number of Poles - Output 2 | 5 |
Number of Poles - Output 1 | 2 |
Circuit Configuration | Single Pole |
Number of Positions | 12 |
Block Configuration | Feed-Through |
Number of Levels | 1 |
Number of Poles - Output 3 | 4 |
Contact Current Rating (Max) | 400A |
Output 2 Capacity - 1 Rigid Stranded Conductor | 14 – 6AWG, 2.5 – 16mm² |
Hole Diameter - Output 2 | .256in, 6.5mm |
Tool Size - Main Circuit | 8mm, .315in |
Wire Stripping Length - Output 2 | .43in, 11mm |
Product Depth | 60mm, 2.116in |
Product Width | 1.623in, 46mm |
Output 3 Capacity - 1 Rigid Stranded Conductor | 14 – 8AWG, 2.5 – 10mm² |
Hole Diameter - Output 3 | .224in, 5.7mm |
Wire Stripping Length - Main Circuit | 1.1in, 28mm |
Output 1 Capacity - 1 Rigid Stranded Conductor | 14 – 2AWG, 2.5 – 35mm² |
Output 2 Capacity - 1 Insulated Ferrule | 2.5 – 16mm², 14 – 6AWG |
Tool Size - Output 1 | .217in, 5.5mm |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 95 – 150mm², 168 – 300kcmil |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 168 – 400kcmil, 95 – 185mm² |
Output 1 Capacity - 1 Insulated Ferrule | 2.5 – 25mm², 14 – 4AWG |
Output 3 Capacity - 1 Insulated Ferrule | 2.5 – 10mm², 14 – 8AWG |
Wire Stripping Length - Output 1 | 11mm, .43in |
Product Spacing | 46mm, 1.81in |
Tool Size - Output 2 | .157in, 4mm |
Rated Cross Section | 150mm², 300kcmil |
Hole Diameter - Main Circuit | 19.8mm, .78in |
Tool Size - Output 3 | 4mm, .157in |
Hole Diameter - Output 1 | 8.7mm, .342in |
Wire Stripping Length - Output 3 | .43in, 11mm |
Product Height | 3.386in, 96mm |
Voltage Rating (IEC) | 1000VAC, 1500VDC |
Short Circuit Current Rating | 100kA |
Input Current (Max) | 400A |
Dielectric Test Voltage | 2200V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Current Rating (UL) | 335A |
Voltage Rating (CSA) | 1000V |
Power Loss | 12.8W |
Short-Time Withstanding Current Rating @ 1s | 18000A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Current Rating (IEC) | 400A |
Peak Withstanding Current Rating | 51kA |
Housing Material | Polyamide |
Housing Color | Gray |
Tool - Output 1 | Flat Screwdriver |
IP Rating | IP10 |
Tool - Output 3 | Flat Screwdriver |
Tool - Output 2 | Flat Screwdriver |
Tool - Main Circuit | Allen Key |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
Tightening Torque - Main Circuit | 25Nm, 221in-lbs |
Tightening Torque - Output 3 | 2 – 3Nm, 18 – 26.5in-lbs |
Tightening Torque - Output 2 | 2 – 3Nm, 18 – 26.5in-lbs |
Connection Type | Screw |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Tightening Torque - Output 1 | 31 – 44in-lbs, 3.5 – 5Nm |
Circuit Application | Power |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
1SNL Series 12 Position 1 Pole 335A DIN Rail Power Distribution Block | Future Electronics |
Power Distribution Block, SPST, 400A, 12-Pos, 1500VDC, ENTRELEC, DBL Series | TE Connectivity 1SNL340010R0000 | RS Americas |
Terminal Blocks - Unspecified DBL400 | Rapid Electronics |
Connector Terminal Block 12 Position Screw DIN Rail 400A | Avnet Abacus |
Tb, Power Distribution, 1P, Screw | Newark Electronics |
TB, POWER DISTRIBUTION, 1POLE | element14 |
DBL400 Potentialverteilerblock | Boersig |
Fixed Terminal Blocks DBL400 | Sager |
Where can I find additional details, specifications and documents for a 1SNL340010R0000?
Additional datasheets, footprints and schematics for 1SNL340010R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNL340010R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNL340010R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNL340010R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNL340010R0000 fall under?
The 1SNL340010R0000 is listed under Connectors > Terminal Blocks & Strips > Power Distribution Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNL340010R0000 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNL340010R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNL340010R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNL340010R0000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, Rapid Electronics and Avnet Abacus have stock available or on a lead time for 1SNL340010R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNL340010R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNL340010R0000?
You can fill out our help required form which you can use to request a quote for 1SNL340010R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.