1SNA399903R0200 Terminal Blocks & Accessories by TE Connectivity

END SECTION, POLYAMIDE, 9MM, GREY

Status: Unknown
Series: SNA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for RS
RS
from US$0.99
275
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.79
14,050
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.99
9,350
in stock
Buy Now
Logo for Sager
Sager
from US$0.84
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
1,048
in stock
Buy Now
Logo for element14
element14
from US$2.02
1,048
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.97
1,048
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.78
696
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
4,950
in stock
Buy Now
Logo for Boersig
Boersig
-
40
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
15
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.99
-
Buy Now

Specifications

For Use With Terminal Blocks
Accessory Type End Section
Product Range SNA Series
RoHS Compliant Yes

Alternative Descriptions

BADL | TTI Europe
Screwless Snaps On Rail ENTRELEC Terminal Block | Future Electronics
DIN Rail Terminal Blocks BADL | Sager
End Section, Polyamide, 9Mm, Grey | Newark Electronics
Terminal Block End Stop, Polyamide, Gray, 9mm Spacing, SNA Series | TE Connectivity 1SNA399903R0200 | RS Americas
End stop for screwless terminal | RS
End Stop Polyamide Gray for 165ETTM5TM5, C4/6.SFD24, D1.5/6.NT.ADO, D1.5/8.SNN.ADO, D16/12.NT.L, D2.5/5.DE2.D2.L, DS2.5/8.P.ADO and MB10/24.SF Terminal Blocks Bag | Avnet Abacus
BADL V0 | Boersig
| Heilind Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1SNA399903R0200?

Additional datasheets, footprints and schematics for 1SNA399903R0200 are listed on our Part Details page. You can also find images and similar parts to 1SNA399903R0200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1SNA399903R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA399903R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1SNA399903R0200 fall under?

The 1SNA399903R0200 is listed under Connectors > Terminal Blocks & Accessories > Terminal Block Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1SNA399903R0200 when available in the Terminal Block Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA399903R0200 you can contact the distributor directly for product support, shipping queries etc.

Is the 1SNA399903R0200 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1SNA399903R0200 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Sager, Newark Electronics and element14 have stock available or on a lead time for 1SNA399903R0200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1SNA399903R0200 often in real-time on the comparison pages.

What if I can't find stock of 1SNA399903R0200?

You can fill out our help required form which you can use to request a quote for 1SNA399903R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay