Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$245.86
|
No stock
|
Buy Now | |
RS Americas
from US$155.55
|
105
in stock
|
Buy Now | |
TTI Europe
from US$174.39
|
50
in stock
|
Buy Now | |
Future Electronics
from US$177.13
|
39
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$198.24
|
-
|
Buy Now | |
Avnet America
from US$155.98
|
-
|
Buy Now | |
element14
from US$184.65
|
-
|
Buy Now | |
Sager
from US$53.66
|
-
|
Buy Now |
Product Weight | 12.698oz, 360g |
---|---|
Number of Circuits | 1 |
Number of Poles - Main Circuit | 1 |
Number of Positions | 8 |
Number of Poles - Output 1 | 1 |
Block Configuration | Feed-Through |
Circuit Configuration | 3x1 Pole |
Number of Poles - Output 2 | 6 |
Number of Levels | 1 |
Contact Current Rating (Max) | 175A |
Hole Diameter - Output 2 | 6.5mm, .256in |
Product Spacing | 3.33in, 84.6mm |
Output 2 Capacity - 1 Insulated Ferrule | 2.5 – 16mm², 14 – 6AWG |
Tool Size - Output 2 | 5.5mm, .217in |
Product Depth | 50.7mm, 1.788in |
Product Width | 2.984in, 84.6mm |
Output 1 Capacity - 1 Insulated Ferrule | 2.5 – 16mm², 14 – 6AWG |
Hole Diameter - Main Circuit | 11.8mm, .465in |
Hole Diameter - Output 1 | 6.8mm, .267in |
Tool Size - Main Circuit | .197in, 5mm |
Tool Size - Output 1 | .118in, 3mm |
Wire Stripping Length - Main Circuit | .709in, 18mm |
Wire Stripping Length - Output 1 | 11mm, .43in |
Output 1 Capacity - 1 Rigid Stranded Conductor | 10 – 6AWG, 6 – 16mm² |
Rated Cross Section | 50mm², 0AWG |
Product Height | 75mm, 2.645in |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 8 – 0AWG, 16 – 50mm² |
Wire Stripping Length - Output 2 | 11mm, .43in |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 6 – 00AWG, 16 – 70mm² |
Output 2 Capacity - 1 Rigid Stranded Conductor | 14 – 6AWG, 2.5 – 16mm² |
Voltage Rating (CSA) | 1000V |
Voltage Rating (IEC) | 1500VDC, 1000VAC |
Dielectric Test Voltage | 2200V |
Peak Withstanding Current Rating | 30kA |
Input Current (Max) | 175A |
Current Rating (UL) | 175A |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Power Loss | 16.8W |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Current Rating (IEC) | 175A |
Housing Color | Gray |
Housing Material | Polyamide |
Tool - Output 2 | Positive Drive Flat Screwdriver |
Tool - Main Circuit | Allen Key |
IP Rating | IP10 |
UL Flammability Rating | UL 94V-0 |
Tool - Output 1 | Allen Key |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Connector Mounting Type | DIN Rail |
Tightening Torque - Output 1 | 18 – 26.5in-lbs, 2 – 3Nm |
Tightening Torque - Output 2 | 2 – 3Nm, 18 – 26.5in-lbs |
Connection Type | Screw |
Tightening Torque - Main Circuit | 6 – 10Nm, 53 – 88in-lbs |
Circuit Application | Power |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
1SNL Series 8 Position 3 Pole 175A DIN Rail Power Distribution Block | Future Electronics |
Power Distribution Block 3Pole 8Position DIN Rail Mount 175A | Avnet Abacus |
Tb, Power Distribution, 3Pole, 00Awg | Newark Electronics |
TB, POWER DISTRIBUTION, 3POLE, 00AWG | element14 |
Fixed Terminal Blocks DBL175-C-3 | Sager |
Where can I find additional details, specifications and documents for a 1SNL317531R0000?
Additional datasheets, footprints and schematics for 1SNL317531R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNL317531R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNL317531R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNL317531R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNL317531R0000 fall under?
The 1SNL317531R0000 is listed under Connectors > Terminal Blocks & Strips > Power Distribution Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNL317531R0000 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNL317531R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNL317531R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNL317531R0000 have stock available?
Authorised distributors including RS Americas, TTI Europe, Future Electronics, Avnet Abacus and Newark Electronics have stock available or on a lead time for 1SNL317531R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNL317531R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNL317531R0000?
You can fill out our help required form which you can use to request a quote for 1SNL317531R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.