Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$61.44
|
442
in stock
|
Buy Now | |
Newark Electronics
from US$73.95
|
887
in stock
|
Buy Now | |
element14
from US$81.01
|
442
in stock
|
Buy Now | |
RS Americas
from US$66.09
|
370
in stock
|
Buy Now | |
TTI Europe
from US$57.76
|
100
in stock
|
Buy Now | |
Future Electronics
from US$56.55
|
40
in stock
|
Buy Now | |
Sager
from US$42.89
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$52.33
|
-
|
Buy Now | |
Boersig
from US$23.78
|
-
|
Buy Now |
Product Weight | 7.055oz, 200g |
---|---|
Number of Poles - Output 1 | 10 |
Number of Poles - Main Circuit | 2 |
Number of Circuits | 1 |
Circuit Configuration | Single Pole |
Number of Positions | 12 |
Block Configuration | Feed-Through |
Number of Levels | 1 |
Contact Current Rating (Max) | 175A |
Product Height | 2.557in, 72.5mm |
Hole Diameter - Output 1 | 6.4mm, .252in |
Tool Size - Output 1 | .217in, 5.5mm |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 10 – 50mm², 8 – 0AWG |
Product Width | 1.63in, 46.2mm |
Output 1 Capacity - 1 Insulated Ferrule | 2.5 – 16mm², 14 – 6AWG |
Hole Diameter - Main Circuit | 11.8mm, .465in |
Tool Size - Main Circuit | .197in, 5mm |
Wire Stripping Length - Main Circuit | 15mm, .591in |
Wire Stripping Length - Output 1 | 11mm, .43in |
Product Depth | 1.845in, 52.3mm |
Rated Cross Section | 50mm², 0AWG |
Product Spacing | 1.81in, 46.2mm |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 6 – 00AWG, 10 – 70mm² |
Output 1 Capacity - 1 Rigid Stranded Conductor | 14 – 6AWG, 2.5 – 6mm² |
Power Loss | 5.6W |
Dielectric Test Voltage | 2200V |
Current Rating (UL) | 175A |
Input Current (Max) | 175A |
Voltage Rating (CSA) | 1000V |
Voltage Rating (IEC) | 1000VAC, 1500VDC |
Short Circuit Current Rating | 100kA |
Current Rating (IEC) | 175A |
Peak Withstanding Current Rating | 30kA |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Short-Time Withstanding Current Rating @ 1s | 6000A |
Housing Material | Polyamide |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Tool - Main Circuit | Allen Key |
IP Rating | IP10 |
Tool - Output 1 | Flat Screwdriver |
Tightening Torque - Output 1 | 2 – 3Nm, 18 – 26.5in-lbs |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Tightening Torque - Main Circuit | 6 – 10Nm, 53 – 88in-lbs |
Connection Type | Screw |
Connector Mounting Type | DIN Rail |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Tb, Power Distribution, 1P, 2/0Awg | Newark Electronics |
TB, POWER DISTRIBUTION, 1POLE, 00AWG | element14 |
Power Distribution Block, SPST, 175A, 12-Pos, 1500VDC, ENTRELEC, DBL Series | TE Connectivity 1SNL317510R0000 | RS Americas |
1SNL Series 12 Position 1 Pole 175A DIN Rail Power Distribution Block | Future Electronics |
Fixed Terminal Blocks DBL175 | Sager |
Panel Mount Barrier Terminal Block, 175 A, 1.5 kV, 1 Pole, 2, Screw, 00 AWG | Avnet Abacus |
DBL175 Potentialverteilerblock | Boersig |
Where can I find additional details, specifications and documents for a 1SNL317510R0000?
Additional datasheets, footprints and schematics for 1SNL317510R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNL317510R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNL317510R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNL317510R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNL317510R0000 fall under?
The 1SNL317510R0000 is listed under Connectors > Terminal Blocks & Strips > Power Distribution Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNL317510R0000 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNL317510R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNL317510R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNL317510R0000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 1SNL317510R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNL317510R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNL317510R0000?
You can fill out our help required form which you can use to request a quote for 1SNL317510R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.